Kyocera Corporation Ceramic Capacitors 1812WC222KAT1A

Description
2200pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812WC222KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812WC222KAT1A-ND
Ceramic Capacitors 1812WC222KAT1A-ND
2200pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812WC222KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812WC222KAT1A
Ceramic Capacitors 1812WC222KAT1A
CAP CER 2200PF 2.5KV X7R 1812

CAP CER 2200PF 2.5KV X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic 2200Pf 2500V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3030 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 2500V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3030
Capacitor Ceramic 2200Pf 2500V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3030
CAPACITOR CERAMIC 2200PF 2500V, X7R, 10%, 1812; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 2500V, X7R, 10%, 1812; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812WC222KAT1A-ND 1812WC222KAT1A 56J3030
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2200Pf 2500V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1206J6300392JKTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details