Kyocera Corporation Ceramic Capacitors 1812WC102KAT1A

Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11410-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11410-6-ND
Ceramic Capacitors 478-11410-6-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11410-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11410-1-ND
Ceramic Capacitors 478-11410-1-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11410-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11410-2-ND
Ceramic Capacitors 478-11410-2-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 36C2367 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
36C2367
Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 36C2367
CAPACITOR CERAMIC 1000PF 2500V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 2500V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812WC102KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812WC102KAT1A
Ceramic Capacitors 1812WC102KAT1A
CAP CER 1000PF 2.5KV X7R 1812

CAP CER 1000PF 2.5KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11410-6-ND 478-11410-1-ND 36C2367 1812WC102KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details