KYOCERA AVX Components Corporation Ceramic Capacitors 1812VC394KAT4A

Description
0.39µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.39µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812VC394KAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812VC394KAT4ATR-ND
Ceramic Capacitors 478-1812VC394KAT4ATR-ND
0.39µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.39µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Std Col Fn / T&r Rohs Compliant Kyocera Avx - 50M7676 - Newark, An Avnet Company
Chicago, IL, United States
Std Col Fn / T&r Rohs Compliant Kyocera Avx
50M7676
Std Col Fn / T&r Rohs Compliant Kyocera Avx 50M7676
STD COL - FN / T&R ROHS COMPLIANT: YES

STD COL - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-1812VC394KAT4ATR-ND 50M7676
Product Name Ceramic Capacitors Std Col Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 226XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details