AVX Corporation Ceramic Capacitors 1812SC562KAT2A

Description
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR73N562KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73N562KVTR-ND
Ceramic Capacitors 478-KGM43FR73N562KVTR-ND
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73N562KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73N562KVDKR-ND
Ceramic Capacitors 478-KGM43FR73N562KVDKR-ND
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73N562KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73N562KVCT-ND
Ceramic Capacitors 478-KGM43FR73N562KVCT-ND
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 5600Pf, 1.5Kv, 1812; Capacitance Kyocera Avx - 44X1255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 5600Pf, 1.5Kv, 1812; Capacitance Kyocera Avx
44X1255
Cap, Mlcc, X7R, 5600Pf, 1.5Kv, 1812; Capacitance Kyocera Avx 44X1255
CAP, MLCC, X7R, 5600PF, 1.5KV, 1812; Capacitance:5600pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 5600PF, 1.5KV, 1812; Capacitance:5600pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1812SC562KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812SC562KAT2A
Ceramic Capacitors 1812SC562KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR73N562KVTR-ND 478-KGM43FR73N562KVDKR-ND 44X1255 1812SC562KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 5600Pf, 1.5Kv, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers