Kyocera Corporation Ceramic Capacitors 1812SC562KAT1A

Description
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3010-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3010-2-ND
Ceramic Capacitors 478-3010-2-ND
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3010-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3010-6-ND
Ceramic Capacitors 478-3010-6-ND
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3010-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3010-1-ND
Ceramic Capacitors 478-3010-1-ND
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0056uF 1500V Capacitor
60-1812SC562KAT1A
SMD 0.0056uF 1500V Capacitor 60-1812SC562KAT1A
Cap Ceramic 0.0056uF 1500V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812SC562KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0056uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812SC562KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0056uF 1500V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812SC562KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0056uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812SC562KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 5600Pf 1500V, X7R, 10%, 1812; Capacitance Kyocera Avx - 85C2781 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 1500V, X7R, 10%, 1812; Capacitance Kyocera Avx
85C2781
Capacitor Ceramic 5600Pf 1500V, X7R, 10%, 1812; Capacitance Kyocera Avx 85C2781
CAPACITOR CERAMIC 5600PF 1500V, X7R, 10%, 1812; Capacitance:5600pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 1500V, X7R, 10%, 1812; Capacitance:5600pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 5600Pf 1500V, X7R, 10%, 1812; Capacitance Kyocera Avx - 96M1563 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf 1500V, X7R, 10%, 1812; Capacitance Kyocera Avx
96M1563
Ceramic Capacitor 5600Pf 1500V, X7R, 10%, 1812; Capacitance Kyocera Avx 96M1563
CERAMIC CAPACITOR 5600PF 1500V, X7R, 10%, 1812; Capacitance:5600pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF 1500V, X7R, 10%, 1812; Capacitance:5600pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3010-2-ND 478-3010-6-ND 60-1812SC562KAT1A 85C2781
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.0056uF 1500V Capacitor Capacitor Ceramic 5600Pf 1500V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250102JJTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers