Kyocera Corporation Ceramic Capacitor 560Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx 1812SA561KAT1A

Description
CERAMIC CAPACITOR 560PF 1500V, C0G, 10%, 1812; Capacitance:560pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 560PF 1500V, C0G, 10%, 1812; Capacitance:560pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 560Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx - 10R6084 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx
10R6084
Ceramic Capacitor 560Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx 10R6084
CERAMIC CAPACITOR 560PF 1500V, C0G, 10%, 1812; Capacitance:560pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 1500V, C0G, 10%, 1812; Capacitance:560pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 560Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J2848 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J2848
Capacitor Ceramic 560Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J2848
CAPACITOR CERAMIC 560PF 1500V, C0G, 10%, 1812; Capacitance:560pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF 1500V, C0G, 10%, 1812; Capacitance:560pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 10R6084 56J2848
Product Name Ceramic Capacitor 560Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 560Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details