Kyocera Corporation Ceramic Capacitors 1812SA470JAT1A

Description
47pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
47pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812SA470JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812SA470JAT1A-ND
Ceramic Capacitors 1812SA470JAT1A-ND
47pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812SA470JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812SA470JAT1A
Ceramic Capacitors 1812SA470JAT1A
CAP CER 47PF 1.5KV C0G/NP0 1812

CAP CER 47PF 1.5KV C0G/NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 47Pf 1500V, C0G, 5%, 1812; Capacitance Kyocera Avx - 56J2841 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 1500V, C0G, 5%, 1812; Capacitance Kyocera Avx
56J2841
Capacitor Ceramic 47Pf 1500V, C0G, 5%, 1812; Capacitance Kyocera Avx 56J2841
CAPACITOR CERAMIC 47PF 1500V, C0G, 5%, 1812; Capacitance:47pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 1500V, C0G, 5%, 1812; Capacitance:47pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812SA470JAT1A-ND 1812SA470JAT1A 56J2841
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 47Pf 1500V, C0G, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K00393JKTVM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details