Manufacturer: AVX Corporation
Win Source Part Number: 802373-1812PC474KAT1
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.47μF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Thickness (Maximum): 0.079" (2.00mm)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.47UF 250V X7R 1812 Product overview: 1812PC474KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812PC474KAT1A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 1812; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 802373-1812PC474KAT1A | 478-3988-1-ND | 478-3988-6-ND | 60-1812PC474KAT1A | 18M3709 |
| Product Name | Ceramic Capacitors - 1812PC474KAT1A | Ceramic Capacitors | Ceramic Capacitors | 0.47UF 250V Capacitor | Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |
| WVAC | 250 volts | 250 volts | 250 volts | 250 volts |