0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Cap Ceramic 0.33uF 250V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812PC334KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812PC334KAT1A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.33UF 250V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
CERAMIC CAPACITOR 0.33UF 250V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
CAP CER 0.33UF 250V X7R 1812
CAP CER 0.33UF 250V X7R 1812
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3987-2-ND | 478-3987-6-ND | 60-1812PC334KAT1A | 12P9259 | 1812PC334KAT1A | 1812PC334KAT1A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 0.33uF 250V Capacitor | Ceramic Capacitor 0.33Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |