Kyocera Corporation Ceramic Capacitors 1812PC333KAT1A

Description
0.033µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5573-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5573-6-ND
Ceramic Capacitors 478-5573-6-ND
0.033µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5573-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5573-2-ND
Ceramic Capacitors 478-5573-2-ND
0.033µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5573-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5573-1-ND
Ceramic Capacitors 478-5573-1-ND
0.033µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1812PC333KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1812PC333KAT1A
Capacitors - Ceramic Capacitors 1812PC333KAT1A
CAP CER 0.033UF 250V X7R 1812

CAP CER 0.033UF 250V X7R 1812

Supplier's Site
Ceramic Capacitors - 1812PC333KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812PC333KAT1A
Ceramic Capacitors 1812PC333KAT1A
CAP CER 0.033UF 250V X7R 1812

CAP CER 0.033UF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5573-6-ND 478-5573-2-ND 1812PC333KAT1A 1812PC333KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details