Kyocera Corporation Ceramic Capacitors 1812PC154KAT1A

Description
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5568-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5568-6-ND
Ceramic Capacitors 478-5568-6-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5568-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5568-2-ND
Ceramic Capacitors 478-5568-2-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5568-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5568-1-ND
Ceramic Capacitors 478-5568-1-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.15Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx - 10R6074 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx
10R6074
Ceramic Capacitor 0.15Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx 10R6074
CERAMIC CAPACITOR 0.15UF 250V, X7R, 10%, 1812; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF 250V, X7R, 10%, 1812; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 09R1796 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
09R1796
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 09R1796
CAPACITOR CERAMIC 0.15UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 250V, X7R, 10%, 1812, FULL REEL; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812PC154KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812PC154KAT1A
Ceramic Capacitors 1812PC154KAT1A
CAP CER 0.15UF 250V X7R 1812

CAP CER 0.15UF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5568-6-ND 478-5568-2-ND 10R6074 09R1796 1812PC154KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.15Uf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C11CF0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details