Kyocera Corporation Ceramic Capacitors 1812PC104KAT1A

Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3985-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3985-6-ND
Ceramic Capacitors 478-3985-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3985-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3985-2-ND
Ceramic Capacitors 478-3985-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3985-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3985-1-ND
Ceramic Capacitors 478-3985-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1812; Capacitance Kyocera Avx - 26H6143 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1812; Capacitance Kyocera Avx
26H6143
Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1812; Capacitance Kyocera Avx 26H6143
CAPACITOR CERAMIC 0.1UF, 250V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 250V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1812PC104KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1812PC104KAT1A
Capacitors - Ceramic Capacitors 1812PC104KAT1A
CAP CER 0.1UF 250V X7R 1812

CAP CER 0.1UF 250V X7R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3985-6-ND 478-3985-2-ND 26H6143 1812PC104KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1812; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers