Kyocera Corporation Ceramic Capacitor 1000Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx 1812PC102KAT1A

Description
CERAMIC CAPACITOR 1000PF 250V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 250V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx - 10R6070 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx
10R6070
Ceramic Capacitor 1000Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx 10R6070
CERAMIC CAPACITOR 1000PF 250V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 250V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1000Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J2805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J2805
Capacitor Ceramic 1000Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J2805
CAPACITOR CERAMIC 1000PF 250V, X7R, 10%, 1812; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 250V, X7R, 10%, 1812; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812PC102KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812PC102KAT1A
Ceramic Capacitors 1812PC102KAT1A
CAP CER 1000PF 250V X7R 1812

CAP CER 1000PF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 10R6070 56J2805 1812PC102KAT1A
Product Name Ceramic Capacitor 1000Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 1000Pf 250V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details