Kyocera Corporation Ceramic Capacitors 1812JA270KAT1A

Description
27pF ±10% 4000V (4kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
27pF ±10% 4000V (4kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4716-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4716-2-ND
Ceramic Capacitors 478-4716-2-ND
27pF ±10% 4000V (4kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

27pF ±10% 4000V (4kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4716-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4716-6-ND
Ceramic Capacitors 478-4716-6-ND
27pF ±10% 4000V (4kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

27pF ±10% 4000V (4kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4716-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4716-1-ND
Ceramic Capacitors 478-4716-1-ND
27pF ±10% 4000V (4kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

27pF ±10% 4000V (4kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812JA270KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812JA270KAT1A
Ceramic Capacitors 1812JA270KAT1A
CAP CER 27PF 4KV C0G/NP0 1812

CAP CER 27PF 4KV C0G/NP0 1812

Supplier's Site Datasheet
Ceramic Capacitor 27Pf 4000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 10R6069 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 4000V, C0G, 10%, 1812; Capacitance Kyocera Avx
10R6069
Ceramic Capacitor 27Pf 4000V, C0G, 10%, 1812; Capacitance Kyocera Avx 10R6069
CERAMIC CAPACITOR 27PF 4000V, C0G, 10%, 1812; Capacitance:27pF; Voltage(DC):4kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 4000V, C0G, 10%, 1812; Capacitance:27pF; Voltage(DC):4kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 27Pf 4000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 66M5149 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 4000V, C0G, 10%, 1812; Capacitance Kyocera Avx
66M5149
Capacitor Ceramic 27Pf 4000V, C0G, 10%, 1812; Capacitance Kyocera Avx 66M5149
CAPACITOR CERAMIC 27PF 4000V, C0G, 10%, 1812; Capacitance:27pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 27PF 4000V, C0G, 10%, 1812; Capacitance:27pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4716-2-ND 478-4716-6-ND 1812JA270KAT1A 10R6069 66M5149
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 27Pf 4000V, C0G, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 27Pf 4000V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers