Kyocera Corporation Ceramic Capacitors 1812HC222MAT1A

Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812HC222MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812HC222MAT1A-ND
Ceramic Capacitors 1812HC222MAT1A-ND
2200pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 2200Pf 3000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2758 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 3000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
56J2758
Capacitor Ceramic 2200Pf 3000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 56J2758
CAPACITOR CERAMIC 2200PF 3000V, X7R, 20%, 1812, FULL REEL; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 3000V, X7R, 20%, 1812, FULL REEL; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812HC222MAT1A-ND 56J2758
Product Name Ceramic Capacitors Capacitor Ceramic 2200Pf 3000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers