AVX Corporation Ceramic Capacitors 1812HC222KAT2A

Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR73U222KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73U222KVTR-ND
Ceramic Capacitors 478-KGM43JR73U222KVTR-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR73U222KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73U222KVDKR-ND
Ceramic Capacitors 478-KGM43JR73U222KVDKR-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR73U222KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73U222KVCT-ND
Ceramic Capacitors 478-KGM43JR73U222KVCT-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812, Reel; Capacitance Kyocera Avx - 64W1555 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812, Reel; Capacitance Kyocera Avx
64W1555
Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812, Reel; Capacitance Kyocera Avx 64W1555
CAP, MLCC, X7R, 2200PF, 3KV, 1812, REEL; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 3KV, 1812, REEL; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 3 Kv, 10%, X7R, 1812; Capacitance Kyocera Avx - 97Y9743 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 3 Kv, 10%, X7R, 1812; Capacitance Kyocera Avx
97Y9743
Cap, 2200Pf, 3 Kv, 10%, X7R, 1812; Capacitance Kyocera Avx 97Y9743
CAP, 2200PF, 3 KV, 10%, X7R, 1812; Capacitance:2200pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 2200PF, 3 KV, 10%, X7R, 1812; Capacitance:2200pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 3Kv, Mlcc, 1812; Capacitance Kyocera Avx - 96Y8758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 3Kv, Mlcc, 1812; Capacitance Kyocera Avx
96Y8758
Cap, 2200Pf, 3Kv, Mlcc, 1812; Capacitance Kyocera Avx 96Y8758
CAP, 2200PF, 3KV, MLCC, 1812; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, 2200PF, 3KV, MLCC, 1812; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR73U222KVTR-ND 478-KGM43JR73U222KVDKR-ND 64W1555 97Y9743
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812, Reel; Capacitance Kyocera Avx Cap, 2200Pf, 3 Kv, 10%, X7R, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1210Y1K20181KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details