Kyocera Corporation Ceramic Capacitors 1812HC122KAT1A

Description
1200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812HC122KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812HC122KAT1A-ND
Ceramic Capacitors 1812HC122KAT1A-ND
1200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 1200Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J2738 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J2738
Capacitor Ceramic 1200Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J2738
CAPACITOR CERAMIC 1200PF 3000V, X7R, 10%, 1812; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF 3000V, X7R, 10%, 1812; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812HC122KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HC122KAT1A
Ceramic Capacitors 1812HC122KAT1A
CAP CER 1200PF 3KV X7R 1812

CAP CER 1200PF 3KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1812HC122KAT1A-ND 56J2738 1812HC122KAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 1200Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers