KYOCERA AVX Components Corporation Ceramic Capacitors 1812HC102MAZ2A

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43FR73U102MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43FR73U102MVDKR-ND
Ceramic Capacitors 478-KGF43FR73U102MVDKR-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43FR73U102MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43FR73U102MVTR-ND
Ceramic Capacitors 478-KGF43FR73U102MVTR-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43FR73U102MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43FR73U102MVCT-ND
Ceramic Capacitors 478-KGF43FR73U102MVCT-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 1000Pf, 3 Kv, 20%, X7R, 1812; Capacitance Kyocera Avx - 97Y9742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 3 Kv, 20%, X7R, 1812; Capacitance Kyocera Avx
97Y9742
Cap, 1000Pf, 3 Kv, 20%, X7R, 1812; Capacitance Kyocera Avx 97Y9742
CAP, 1000PF, 3 KV, 20%, X7R, 1812; Capacitance:1000pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 1000PF, 3 KV, 20%, X7R, 1812; Capacitance:1000pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF43FR73U102MVDKR-ND 478-KGF43FR73U102MVTR-ND 97Y9742
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 3 Kv, 20%, X7R, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M315H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details