Kyocera Corporation Ceramic Capacitors 1812HA331KAT1A

Description
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3004-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3004-6-ND
Ceramic Capacitors 478-3004-6-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3004-2-ND
Ceramic Capacitors 478-3004-2-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3004-1-ND
Ceramic Capacitors 478-3004-1-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812HA331KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HA331KAT1A
Ceramic Capacitors 1812HA331KAT1A
CAP CER 330PF 3KV C0G/NP0 1812

CAP CER 330PF 3KV C0G/NP0 1812

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 10R6067 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx
10R6067
Ceramic Capacitor 330Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx 10R6067
CERAMIC CAPACITOR 330PF 3000V, C0G, 10%, 1812; Capacitance:330pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 3000V, C0G, 10%, 1812; Capacitance:330pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 330Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J2701 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J2701
Capacitor Ceramic 330Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J2701
CAPACITOR CERAMIC 330PF 3000V, C0G, 10%, 1812; Capacitance:330pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 3000V, C0G, 10%, 1812; Capacitance:330pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3004-6-ND 478-3004-2-ND 1812HA331KAT1A 10R6067
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 330Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details