Kyocera Corporation Ceramic Capacitors 1812HA270JAT1A

Description
27pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
27pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812HA270JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812HA270JAT1A-ND
Ceramic Capacitors 1812HA270JAT1A-ND
27pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

27pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812HA270JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HA270JAT1A
Ceramic Capacitors 1812HA270JAT1A
CAP CER 27PF 3KV C0G/NP0 1812

CAP CER 27PF 3KV C0G/NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 27Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx - 07H2546 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx
07H2546
Capacitor Ceramic 27Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx 07H2546
CAPACITOR CERAMIC 27PF 3000V, C0G, 5%, 1812; Capacitance:27pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 27PF 3000V, C0G, 5%, 1812; Capacitance:27pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812HA270JAT1A-ND 1812HA270JAT1A 07H2546
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 27Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers