Kyocera Corporation Ceramic Capacitors 1812HA220KAT2A

Description
CAP CER 22PF 3KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 22PF 3KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812HA220KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812HA220KAT2ADKR-ND
Ceramic Capacitors 478-1812HA220KAT2ADKR-ND
CAP CER 22PF 3KV C0G/NP0 1812

CAP CER 22PF 3KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 478-1812HA220KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812HA220KAT2ACT-ND
Ceramic Capacitors 478-1812HA220KAT2ACT-ND
CAP CER 22PF 3KV C0G/NP0 1812

CAP CER 22PF 3KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 478-1812HA220KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812HA220KAT2ATR-ND
Ceramic Capacitors 478-1812HA220KAT2ATR-ND
22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812HA220KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HA220KAT2A
Ceramic Capacitors 1812HA220KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-1812HA220KAT2ADKR-ND 478-1812HA220KAT2ACT-ND 1812HA220KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers