Kyocera Corporation Ceramic Capacitors - 1812HA101KAT1A 1812HA101KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760670-1812HA101KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 302S43N101KV4; C1812C0G302-101KNE; NMC-H1812NPO101K3KVT RPF; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760670-1812HA101KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 302S43N101KV4; C1812C0G302-101KNE; NMC-H1812NPO101K3KVT RPF; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812HA101KAT1A - 760670-1812HA101KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812HA101KAT1A
760670-1812HA101KAT1A
Ceramic Capacitors - 1812HA101KAT1A 760670-1812HA101KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760670-1812HA101KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 302S43N101KV4; C1812C0G302-101KNE; NMC-H1812NPO101K3KVT RPF; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760670-1812HA101KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Family Name: 1812
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.100" (2.54mm)
Alternative Parts (Cross-Reference): 302S43N101KV4; C1812C0G302-101KNE; NMC-H1812NPO101K3KVTRPF;
Introduction Date: October 27, 2017
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2035
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 478-4729-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4729-6-ND
Ceramic Capacitors 478-4729-6-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4729-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4729-2-ND
Ceramic Capacitors 478-4729-2-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4729-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4729-1-ND
Ceramic Capacitors 478-4729-1-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 96M1556 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx
96M1556
Ceramic Capacitor 100Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx 96M1556
CERAMIC CAPACITOR 100PF 3000V, C0G, 10%, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 3000V, C0G, 10%, 1812; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 100Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J2643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J2643
Capacitor Ceramic 100Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J2643
CAPACITOR CERAMIC 100PF 3000V, C0G, 10%, 1812; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 3000V, C0G, 10%, 1812; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760670-1812HA101KAT1A 478-4729-6-ND 478-4729-2-ND 96M1556 56J2643
Product Name Ceramic Capacitors - 1812HA101KAT1A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 100Pf 3000V, C0G, 10%, 1812; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts 3000 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1206J6300472JKTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details