Kyocera Corporation Ceramic Capacitors 1812GC822KAT1A

Description
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5951-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5951-1-ND
Ceramic Capacitors 478-5951-1-ND
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5951-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5951-6-ND
Ceramic Capacitors 478-5951-6-ND
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5951-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5951-2-ND
Ceramic Capacitors 478-5951-2-ND
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 8200Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 52R2428 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx
52R2428
Ceramic Capacitor 8200Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx 52R2428
CERAMIC CAPACITOR 8200PF 2000V, X7R, 10%, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF 2000V, X7R, 10%, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 8200Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 66M5110 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx
66M5110
Capacitor Ceramic 8200Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx 66M5110
CAPACITOR CERAMIC 8200PF 2000V, X7R, 10%, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF 2000V, X7R, 10%, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812GC822KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812GC822KAT1A
Ceramic Capacitors 1812GC822KAT1A
CAP CER 8200PF 2KV X7R 1812

CAP CER 8200PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5951-1-ND 478-5951-6-ND 52R2428 1812GC822KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 8200Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details