AVX Corporation Ceramic Capacitors 1812GC472KAZ2A

Description
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812GC472KAZ2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812GC472KAZ2ATR-ND
Ceramic Capacitors 478-1812GC472KAZ2ATR-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812GC472KAZ2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812GC472KAZ2ADKR-ND
Ceramic Capacitors 478-1812GC472KAZ2ADKR-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812GC472KAZ2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812GC472KAZ2ACT-ND
Ceramic Capacitors 478-1812GC472KAZ2ACT-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 4700Pf, 2Kv, 1812; Capacitance Kyocera Avx - 96Y8745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 2Kv, 1812; Capacitance Kyocera Avx
96Y8745
Cap, Mlcc, X7R, 4700Pf, 2Kv, 1812; Capacitance Kyocera Avx 96Y8745
CAP, MLCC, X7R, 4700PF, 2KV, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 2KV, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1812GC472KAZ2ATR-ND 478-1812GC472KAZ2ADKR-ND 96Y8745
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 4700Pf, 2Kv, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details