Kyocera Corporation Ceramic Capacitors 1812GC332KAT1A

Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812GC332KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812GC332KAT1A-ND
Ceramic Capacitors 1812GC332KAT1A-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2595 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J2595
Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J2595
CERAMIC CAPACITOR 3300PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812GC332KAT1A-ND 56J2595
Product Name Ceramic Capacitors Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C330J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers