AVX Corporation Cap, Mlcc, X7R, 2700Pf, 2Kv, 1812; Capacitance Kyocera Avx 1812GC272KAT2A

Description
CAP, MLCC, X7R, 2700PF, 2KV, 1812; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 2700PF, 2KV, 1812; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 2700Pf, 2Kv, 1812; Capacitance Kyocera Avx - 96Y8742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2700Pf, 2Kv, 1812; Capacitance Kyocera Avx
96Y8742
Cap, Mlcc, X7R, 2700Pf, 2Kv, 1812; Capacitance Kyocera Avx 96Y8742
CAP, MLCC, X7R, 2700PF, 2KV, 1812; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 2700PF, 2KV, 1812; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 2000 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 95W9465 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 2000 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
95W9465
Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 2000 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 95W9465
SMD Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 2000 V, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 2000 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96Y8742 95W9465
Product Name Cap, Mlcc, X7R, 2700Pf, 2Kv, 1812; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 2000 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0027 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers