Kyocera Corporation Ceramic Capacitors 1812GC202KAT1A

Description
2000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812GC202KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812GC202KAT1A-ND
Ceramic Capacitors 1812GC202KAT1A-ND
2000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 2000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 22K3329 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
22K3329
Capacitor Ceramic 2000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 22K3329
CAPACITOR CERAMIC 2000PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:2000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 2000PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:2000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812GC202KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812GC202KAT1A
Ceramic Capacitors 1812GC202KAT1A
CAP CER 2000PF 2KV X7R 1812

CAP CER 2000PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1812GC202KAT1A-ND 22K3329 1812GC202KAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 2000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00271KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers