Cap Ceramic 0.0015uF 2000V X7R 20% Pad SMD 1812 125°C T/R Product overview: 1812GC152MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC152MAT1A can be used for catalog matching and distributor lookup.
1500pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Win Source Part Number: 1377350-1812GC152MAT
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Product Status: Active
Features: High Voltage
Package / Case: 1812 (4532 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
CAPACITOR CERAMIC 1500PF 2000V, X7R, 20%, 1812; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1812GC152MAT1A | 1812GC152MAT1A-ND | 1377350-1812GC152MAT1A | 56J2549 |
| Product Name | SMD 0.0015uF 2000V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 1500Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 2000 volts | 2000 volts | 2000 volts |