Kyocera Corporation Ceramic Capacitors 1812GA470KAT1A

Description
47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812GA470KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812GA470KAT1A-ND
Ceramic Capacitors 1812GA470KAT1A-ND
47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812GA470KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812GA470KAT1A
Ceramic Capacitors 1812GA470KAT1A
CAP CER 47PF 2KV C0G/NP0 1812

CAP CER 47PF 2KV C0G/NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 47Pf 2000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J2493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 2000V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J2493
Capacitor Ceramic 47Pf 2000V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J2493
CAPACITOR CERAMIC 47PF 2000V, C0G, 10%, 1812; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 2000V, C0G, 10%, 1812; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812GA470KAT1A-ND 1812GA470KAT1A 56J2493
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 47Pf 2000V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K00393JKTVM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details