KYOCERA AVX Components Corporation Ceramic Capacitors 1812GA151JAT2A

Description
150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG3D151JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG3D151JVCT-ND
Ceramic Capacitors 478-KGM43BCG3D151JVCT-ND
150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG3D151JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG3D151JVTR-ND
Ceramic Capacitors 478-KGM43BCG3D151JVTR-ND
150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, High Voltage, 150 Pf, 5%, C0G / Np0, 2 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 27W2278 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 150 Pf, 5%, C0G / Np0, 2 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
27W2278
Smd Multilayer Ceramic Capacitor, High Voltage, 150 Pf, 5%, C0G / Np0, 2 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 27W2278
SMD Multilayer Ceramic Capacitor, High Voltage, 150 pF, 5%, C0G / NP0, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 150 pF, 5%, C0G / NP0, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM43BCG3D151JVCT-ND 27W2278
Product Name Ceramic Capacitors Smd Multilayer Ceramic Capacitor, High Voltage, 150 Pf, 5%, C0G / Np0, 2 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1808JA250102JXTPY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers