0.068µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)
0.068µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)
0.068µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM43FR72J683KVDKR-ND | 478-KGM43FR72J683KVCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0680 microF | 0.0680 microF |