Kyocera Corporation Ceramic Capacitors 1812CC473MAT1A

Description
0.047µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CC473MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CC473MAT1A-ND
Ceramic Capacitors 1812CC473MAT1A-ND
0.047µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx - 02E8524 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx
02E8524
Capacitor Ceramic 0.047Uf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx 02E8524
CAPACITOR CERAMIC 0.047UF 630V, X7R, 20%, 1812; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 630V, X7R, 20%, 1812; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812CC473MAT1A-ND 02E8524
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details