AVX Corporation Ceramic Capacitors 1812CC473KAT2A

Description
0.047µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR72J473KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72J473KVCT-ND
Ceramic Capacitors 478-KGM43FR72J473KVCT-ND
0.047µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72J473KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72J473KVTR-ND
Ceramic Capacitors 478-KGM43FR72J473KVTR-ND
0.047µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72J473KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72J473KVDKR-ND
Ceramic Capacitors 478-KGM43FR72J473KVDKR-ND
0.047µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 600V/630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.047Uf, 630V, 1812; Capacitance Kyocera Avx - 64W1502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 630V, 1812; Capacitance Kyocera Avx
64W1502
Cap, Mlcc, X7R, 0.047Uf, 630V, 1812; Capacitance Kyocera Avx 64W1502
CAP, MLCC, X7R, 0.047UF, 630V, 1812; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 630V, 1812; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx - 96Y8736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx
96Y8736
Cap, 0.047Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx 96Y8736
CAP, 0.047UF, 630V, MLCC, 1812; Capacitance:0.047µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, 0.047UF, 630V, MLCC, 1812; Capacitance:0.047µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812CC473KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CC473KAT2A
Ceramic Capacitors 1812CC473KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR72J473KVCT-ND 478-KGM43FR72J473KVDKR-ND 64W1502 1812CC473KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.047Uf, 630V, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX101M450H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1855363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details