Kyocera Corporation Ceramic Capacitors 1812CC224KAT2A

Description
0.22µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR72J224KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72J224KVDKR-ND
Ceramic Capacitors 478-KGM43JR72J224KVDKR-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72J224KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72J224KVCT-ND
Ceramic Capacitors 478-KGM43JR72J224KVCT-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72J224KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72J224KVTR-ND
Ceramic Capacitors 478-KGM43JR72J224KVTR-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 630V Capacitor
60-1812CC224KAT2A
SMD 630V Capacitor 60-1812CC224KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR72J224KV NEW GLOBAL PN 630V 0.22u A 581-KGM43JR72J224KV Product overview: 1812CC224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC224KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR72J224KV NEW GLOBAL PN 630V 0.22u A 581-KGM43JR72J224KV Product overview: 1812CC224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC224KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1812CC224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CC224KAT2A
Ceramic Capacitors 1812CC224KAT2A
CAP CER 0.22UF 630V X7R 1812

CAP CER 0.22UF 630V X7R 1812

Supplier's Site Datasheet
Cap, 0.22Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx - 08AK4913 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx
08AK4913
Cap, 0.22Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx 08AK4913
CAP, 0.22UF, 630V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mmRoHS Compliant: Yes

CAP, 0.22UF, 630V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx - 08AK4914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx
08AK4914
Cap, 0.22Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx 08AK4914
CAP, 0.22UF, 630V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mmRoHS Compliant: Yes

CAP, 0.22UF, 630V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR72J224KVDKR-ND 478-KGM43JR72J224KVCT-ND 60-1812CC224KAT2A 1812CC224KAT2A 08AK4913
Product Name Ceramic Capacitors Ceramic Capacitors SMD 630V Capacitor Ceramic Capacitors Cap, 0.22Uf, 630V, Mlcc, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details