Kyocera Corporation Ceramic Capacitors 1812CC223MAT3A

Description
0.022µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CC223MAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CC223MAT3A-ND
Ceramic Capacitors 1812CC223MAT3A-ND
0.022µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx - 66M5035 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx
66M5035
Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx 66M5035
CAPACITOR CERAMIC 0.022UF 630V, X7R, 20%, 1812; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 630V, X7R, 20%, 1812; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812CC223MAT3A-ND 66M5035
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y1K50103KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details