Kyocera Corporation Ceramic Capacitors 1812CC222KAZ1A

Description
2200pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CC222KAZ1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CC222KAZ1A-ND
Ceramic Capacitors 1812CC222KAZ1A-ND
2200pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 2200Pf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx - 66M5028 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx
66M5028
Capacitor Ceramic 2200Pf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx 66M5028
CAPACITOR CERAMIC 2200PF 630V, X7R, 10%, 1812; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 630V, X7R, 10%, 1812; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812CC222KAZ1A-ND 66M5028
Product Name Ceramic Capacitors Capacitor Ceramic 2200Pf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details