Kyocera Corporation 0.1UF 630V Capacitor 1812CC104JAT1A

Description
CAP CER 0.1UF 630V X7R 1812 Product overview: 1812CC104JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC104JAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 630V X7R 1812 Product overview: 1812CC104JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC104JAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 630V Capacitor
60-1812CC104JAT1A
0.1UF 630V Capacitor 60-1812CC104JAT1A
CAP CER 0.1UF 630V X7R 1812 Product overview: 1812CC104JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC104JAT1A can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 630V X7R 1812 Product overview: 1812CC104JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC104JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1812CC104JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CC104JAT1A-ND
Ceramic Capacitors 1812CC104JAT1A-ND
0.1µF ±5% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±5% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812CC104JAT1A - 854195-1812CC104JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812CC104JAT1A
854195-1812CC104JAT1A
Ceramic Capacitors - 1812CC104JAT1A 854195-1812CC104JAT1A
Manufacturer: AVX Corporation Win Source Part Number: 854195-1812CC104JAT1 A Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 854195-1812CC104JAT1A
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 630V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 66M5019 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 630V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx
66M5019
Capacitor Ceramic 0.1Uf, 630V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx 66M5019
CAPACITOR CERAMIC 0.1UF, 630V, X7R, 5%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 630V, X7R, 5%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP CER 0.1UF 630V X7R 1812 - 66-1812CC104JAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 630V X7R 1812
66-1812CC104JAT1A
CAP CER 0.1UF 630V X7R 1812 66-1812CC104JAT1A
CAP CER 0.1UF 630V X7R 1812

CAP CER 0.1UF 630V X7R 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1812CC104JAT1A 1812CC104JAT1A-ND 854195-1812CC104JAT1A 66M5019 66-1812CC104JAT1A
Product Name 0.1UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors - 1812CC104JAT1A Capacitor Ceramic 0.1Uf, 630V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx CAP CER 0.1UF 630V X7R 1812
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C101J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers