10000pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
CAPACITOR CERAMIC 0.01UF 630V, X7R, 10%, 1812; Capacitance:10000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1812CC103KAT1A-ND | 56J2296 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |