Kyocera Corporation Ceramic Capacitors 1812CA272KAT1A

Description
2700pF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CA272KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CA272KAT1A-ND
Ceramic Capacitors 1812CA272KAT1A-ND
2700pF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

2700pF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 2700Pf 630V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J2250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 630V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J2250
Capacitor Ceramic 2700Pf 630V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J2250
CAPACITOR CERAMIC 2700PF 630V, C0G, 10%, 1812; Capacitance:2700pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 630V, C0G, 10%, 1812; Capacitance:2700pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812CA272KAT1A-ND 56J2250
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf 630V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22R224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers