Kyocera Corporation Ceramic Capacitors 1812CA101KAT1A

Description
100pF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
100pF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CA101KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CA101KAT1A-ND
Ceramic Capacitors 1812CA101KAT1A-ND
100pF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf 630V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J2213 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 630V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J2213
Capacitor Ceramic 100Pf 630V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J2213
CAPACITOR CERAMIC 100PF 630V, C0G, 10%, 1812; Capacitance:100pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 630V, C0G, 10%, 1812; Capacitance:100pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812CA101KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CA101KAT1A
Ceramic Capacitors 1812CA101KAT1A
CAP CER 100PF 630V C0G/NP0 1812

CAP CER 100PF 630V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1812CA101KAT1A-ND 56J2213 1812CA101KAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 100Pf 630V, C0G, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details