Kyocera Corporation Ceramic Capacitors 1812AC562KAT3A

Description
5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AC562KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AC562KAT3A-ND
Ceramic Capacitors 1812AC562KAT3A-ND
5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 5600Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J2198 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J2198
Capacitor Ceramic 5600Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J2198
CAPACITOR CERAMIC 5600PF 1000V, X7R, 10%, 1812; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 1000V, X7R, 10%, 1812; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812AC562KAT3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AC562KAT3A
Ceramic Capacitors 1812AC562KAT3A
CAP CER 5600PF 1KV X7R 1812

CAP CER 5600PF 1KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1812AC562KAT3A-ND 56J2198 1812AC562KAT3A
Product Name Ceramic Capacitors Capacitor Ceramic 5600Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers