Kyocera Corporation Ceramic Capacitors 1812AC502KAT1A

Description
5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2994-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2994-2-ND
Ceramic Capacitors 478-2994-2-ND
5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2994-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2994-6-ND
Ceramic Capacitors 478-2994-6-ND
CAP CER 5000PF 1KV X7R 1812

CAP CER 5000PF 1KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-2994-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2994-1-ND
Ceramic Capacitors 478-2994-1-ND
CAP CER 5000PF 1KV X7R 1812

CAP CER 5000PF 1KV X7R 1812

Buy Now Datasheet
Ceramic Capacitor 5000Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 12P9253 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5000Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
12P9253
Ceramic Capacitor 5000Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx 12P9253
CERAMIC CAPACITOR 5000PF 1000V, X7R, 10%, 1812; Capacitance:5000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 5000PF 1000V, X7R, 10%, 1812; Capacitance:5000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 5000Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J2193 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5000Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J2193
Capacitor Ceramic 5000Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J2193
CAPACITOR CERAMIC 5000PF 1000V, X7R, 10%, 1812; Capacitance:5000pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5000PF 1000V, X7R, 10%, 1812; Capacitance:5000pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2994-2-ND 478-2994-6-ND 12P9253 56J2193
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 5000Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 5000Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details