Kyocera Corporation Ceramic Capacitors 1812AC472KAT1A

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2993-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2993-2-ND
Ceramic Capacitors 478-2993-2-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2993-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2993-6-ND
Ceramic Capacitors 478-2993-6-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2993-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2993-1-ND
Ceramic Capacitors 478-2993-1-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 12P9252 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
12P9252
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx 12P9252
CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2183 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J2183
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J2183
CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2993-2-ND 478-2993-6-ND 12P9252 56J2183
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M22R104K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details