3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
CAPACITOR CERAMIC 3300PF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:3300pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
CAP CER 3300PF 1KV X7R 1812
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1812AC332KAT1A-ND | 56J2159 | 1812AC332KAT1A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 3300Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |