Kyocera Corporation Ceramic Capacitors 1812AC223MAT3A

Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AC223MAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AC223MAT3A-ND
Ceramic Capacitors 1812AC223MAT3A-ND
0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 1000V, X7R, 20%, 1812; Capacitance Kyocera Avx - 66M4970 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 1000V, X7R, 20%, 1812; Capacitance Kyocera Avx
66M4970
Capacitor Ceramic 0.022Uf 1000V, X7R, 20%, 1812; Capacitance Kyocera Avx 66M4970
CAPACITOR CERAMIC 0.022UF 1000V, X7R, 20%, 1812; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 1000V, X7R, 20%, 1812; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812AC223MAT3A-ND 66M4970
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 1000V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details