AVX Corporation Ceramic Capacitors 1812AC223KAT2A

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR73A223KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73A223KVTR-ND
Ceramic Capacitors 478-KGM43JR73A223KVTR-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR73A223KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73A223KVCT-ND
Ceramic Capacitors 478-KGM43JR73A223KVCT-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR73A223KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73A223KVDKR-ND
Ceramic Capacitors 478-KGM43JR73A223KVDKR-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.022Uf, 1Kv, 1812; Capacitance Kyocera Avx - 21T8838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.022Uf, 1Kv, 1812; Capacitance Kyocera Avx
21T8838
Cap, Mlcc, X7R, 0.022Uf, 1Kv, 1812; Capacitance Kyocera Avx 21T8838
CAP, MLCC, X7R, 0.022UF, 1KV, 1812; Capacitance:22000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.022UF, 1KV, 1812; Capacitance:22000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.022Uf, 1Kv, 1812; Capacitance Kyocera Avx - 96Y8731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.022Uf, 1Kv, 1812; Capacitance Kyocera Avx
96Y8731
Cap, Mlcc, X7R, 0.022Uf, 1Kv, 1812; Capacitance Kyocera Avx 96Y8731
CAP, MLCC, X7R, 0.022UF, 1KV, 1812; Capacitance:22000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Case Size:1812RoHS Compliant: Yes

CAP, MLCC, X7R, 0.022UF, 1KV, 1812; Capacitance:22000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Case Size:1812RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR73A223KVTR-ND 478-KGM43JR73A223KVDKR-ND 21T8838 96Y8731
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.022Uf, 1Kv, 1812; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.022Uf, 1Kv, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-1808JA250100FGTUYSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details