Kyocera Corporation Ceramic Capacitors 1812AC203MAT1A

Description
0.02µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.02µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AC203MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AC203MAT1A-ND
Ceramic Capacitors 1812AC203MAT1A-ND
0.02µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.02µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.02Uf 1000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2115 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.02Uf 1000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
56J2115
Capacitor Ceramic 0.02Uf 1000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 56J2115
CAPACITOR CERAMIC 0.02UF 1000V, X7R, 20%, 1812, FULL REEL; Capacitance:20000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes

CAPACITOR CERAMIC 0.02UF 1000V, X7R, 20%, 1812, FULL REEL; Capacitance:20000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812AC203MAT1A-ND 56J2115
Product Name Ceramic Capacitors Capacitor Ceramic 0.02Uf 1000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers