AVX Corporation Ceramic Capacitor 0.01Uf 1000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 1812AC103MAT1A.

Description
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 20%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 20%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 1000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 28AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
28AC7544
Ceramic Capacitor 0.01Uf 1000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 28AC7544
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 20%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, X7R, 20%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7544
Product Name Ceramic Capacitor 0.01Uf 1000V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers