KYOCERA AVX Components Corporation Ceramic Capacitors 1812AC103KAZ3A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812AC103KAZ3ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812AC103KAZ3ATR-ND
Ceramic Capacitors 478-1812AC103KAZ3ATR-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812AC103KAZ3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AC103KAZ3A
Ceramic Capacitors 1812AC103KAZ3A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 95M7900 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
95M7900
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx 95M7900
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1812; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1812; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1812AC103KAZ3ATR-ND 1812AC103KAZ3A 95M7900
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details