Kyocera Corporation Ceramic Capacitors 1812AC103KAT2A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR73A103KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73A103KVDKR-ND
Ceramic Capacitors 478-KGM43FR73A103KVDKR-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73A103KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73A103KVTR-ND
Ceramic Capacitors 478-KGM43FR73A103KVTR-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73A103KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73A103KVCT-ND
Ceramic Capacitors 478-KGM43FR73A103KVCT-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Kyocera Avx - 96Y8728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Kyocera Avx
96Y8728
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Kyocera Avx 96Y8728
CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 26M6002 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
26M6002
Smd Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 26M6002
SMD Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812, Reel; Capacitance Kyocera Avx - 21T8837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812, Reel; Capacitance Kyocera Avx
21T8837
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812, Reel; Capacitance Kyocera Avx 21T8837
CAP, MLCC, X7R, 0.01UF, 1KV, 1812, REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 1KV, 1812, REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR73A103KVDKR-ND 478-KGM43FR73A103KVTR-ND 96Y8728 26M6002 21T8837
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, High Voltage, 0.01 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y1K20183KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details